Vishay Precision Group Through Hole Resistors PR01000102409JR500

Description
24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000102409JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102409JR500CT-ND
Through Hole Resistors 56-PR01000102409JR500CT-ND
24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102409JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102409JR500TR-ND
Through Hole Resistors 56-PR01000102409JR500TR-ND
24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

24 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 24 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1604 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1604
Metal Film Resistor, 24 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1604
METAL FILM RESISTOR, 24 OHM, 1W, 5%, FULL REEL; Resistance:24ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 24 OHM, 1W, 5%, FULL REEL; Resistance:24ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 24 Ohm, 1 W, 5%; Resistance Vishay - 53M5147 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 24 Ohm, 1 W, 5%; Resistance Vishay
53M5147
Metal Film Resistor, 24 Ohm, 1 W, 5%; Resistance Vishay 53M5147
METAL FILM RESISTOR, 24 OHM, 1 W, 5%; Resistance:24ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 24 OHM, 1 W, 5%; Resistance:24ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000102409JR500CT-ND 84R1604 53M5147
Product Name Through Hole Resistors Metal Film Resistor, 24 Ohm, 1W, 5%, Full Reel; Resistance Vishay Metal Film Resistor, 24 Ohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details