Vishay Precision Group Through Hole Resistors PR01000101202JA100

Description
12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101202JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101202JA100TB-ND
Through Hole Resistors 56-PR01000101202JA100TB-ND
12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101202JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101202JA100CT-ND
Through Hole Resistors 56-PR01000101202JA100CT-ND
12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

12 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835401
Through Hole Resistors 6835401
Vishay PR01000101202JA100 Resistor

Vishay PR01000101202JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835401P
Through Hole Resistors 6835401P
Vishay PR01000101202JA100 Resistor

Vishay PR01000101202JA100 Resistor

Supplier's Site
Res, 12Kohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12Kohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9130
Res, 12Kohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9130
RES, 12KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 12KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000101202JA100TB-ND 6835401 6835401P 33AK9130
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 12Kohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details