82 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
82 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 82 OHM, 1 W, 5%; Resistance:82ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
RESISTOR, METAL FILM, 82 OHM, 1W, 5%; Resistance:82ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2513795P | 56-PR01000108209JR500TR-ND | 53M5192 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 82 Ohm, 1 W, 5%; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Standards and Certifications | RoHS | AEC-Q200 | |
| Configuration | Single Resistor | Single Resistor |