Vishay Precision Group Through Hole Resistors PR01000104702JR500

Description
Vishay PR01000104702JR500
Request a Quote Datasheet
Description
Vishay PR01000104702JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513748P
Through Hole Resistors 2513748P
Vishay PR01000104702JR500

Vishay PR01000104702JR500

Supplier's Site
Through Hole Resistors - 2513747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513747
Through Hole Resistors 2513747
Vishay PR01000104702JR500

Vishay PR01000104702JR500

Supplier's Site
Through Hole Resistors - 2513748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513748
Through Hole Resistors 2513748
Vishay PR01000104702JR500

Vishay PR01000104702JR500

Supplier's Site
Through Hole Resistors - 56-PR01000104702JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104702JR500TR-ND
Through Hole Resistors 56-PR01000104702JR500TR-ND
47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104702JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104702JR500CT-ND
Through Hole Resistors 56-PR01000104702JR500CT-ND
47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47Kohm, 1W, 5%; Resistance Vishay - 25R4242 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 1W, 5%; Resistance Vishay
25R4242
Metal Film Resistor, 47Kohm, 1W, 5%; Resistance Vishay 25R4242
METAL FILM RESISTOR, 47KOHM, 1W, 5%; Resistance:47ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 1W, 5%; Resistance:47ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47 Kohm, 1 W, 5%; Resistance Vishay - 94C2378 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Kohm, 1 W, 5%; Resistance Vishay
94C2378
Metal Film Resistor, 47 Kohm, 1 W, 5%; Resistance Vishay 94C2378
METAL FILM RESISTOR, 47 KOHM, 1 W, 5%; Resistance:47kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 KOHM, 1 W, 5%; Resistance:47kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2513748P 56-PR01000104702JR500TR-ND 25R4242 94C2378
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 47Kohm, 1W, 5%; Resistance Vishay Metal Film Resistor, 47 Kohm, 1 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 47000 ohms 47 ohms 47000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details