22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Vishay PR01000102209JA100 Resistor
Vishay PR01000102209JA100 Resistor
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 22 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102209JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 22 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 22 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102209JA10
RES, 22R, 5%, 1W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4717TB-ND | 6835442 | 6835442P | 53-PR01000102209JA100 | 96Y9525 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 1 W 22 ohm Resistor | Res, 22R, 5%, 1W, Axial, Metal Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | Metal film | METAL FILM | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |