Vishay Precision Group Through Hole Resistors PR01000109101JR500

Description
9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000109101JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000109101JR500TR-ND
Through Hole Resistors 56-PR01000109101JR500TR-ND
9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000109101JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000109101JR500CT-ND
Through Hole Resistors 56-PR01000109101JR500CT-ND
9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

9.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 9.1 Kohm, 1 W, 5%; Resistance Vishay - 53M5194 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 9.1 Kohm, 1 W, 5%; Resistance Vishay
53M5194
Metal Film Resistor, 9.1 Kohm, 1 W, 5%; Resistance Vishay 53M5194
METAL FILM RESISTOR, 9.1 KOHM, 1 W, 5%; Resistance:9.1kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 9.1 KOHM, 1 W, 5%; Resistance:9.1kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-PR01000109101JR500TR-ND 53M5194
Product Name Through Hole Resistors Metal Film Resistor, 9.1 Kohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details