Vishay Precision Group Through Hole Resistors PR01000102703JR500

Description
270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000102703JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102703JR500CT-ND
Through Hole Resistors 56-PR01000102703JR500CT-ND
270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102703JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102703JR500TR-ND
Through Hole Resistors 56-PR01000102703JR500TR-ND
270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 270Kohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 270Kohm, 1W, 5%, Full Reel; Resistance Vishay
84R1608
Resistor, Metal Film, 270Kohm, 1W, 5%, Full Reel; Resistance Vishay 84R1608
RESISTOR, METAL FILM, 270KOHM, 1W, 5%, FULL REEL; Resistance:270kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 270KOHM, 1W, 5%, FULL REEL; Resistance:270kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 270 Kohm, 1 W, 5%; Resistance Vishay - 53M5151 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Kohm, 1 W, 5%; Resistance Vishay
53M5151
Metal Film Resistor, 270 Kohm, 1 W, 5%; Resistance Vishay 53M5151
METAL FILM RESISTOR, 270 KOHM, 1 W, 5%; Resistance:270kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270 KOHM, 1 W, 5%; Resistance:270kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9140
Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9140
RES, 270KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 270KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000102703JR500CT-ND 84R1608 33AK9140
Product Name Through Hole Resistors Resistor, Metal Film, 270Kohm, 1W, 5%, Full Reel; Resistance Vishay Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers