Vishay Precision Group Through Hole Resistors PR01000101008JA100

Description
Vishay PR01000101008JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000101008JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835357
Through Hole Resistors 6835357
Vishay PR01000101008JA100 Resistor

Vishay PR01000101008JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835357P
Through Hole Resistors 6835357P
Vishay PR01000101008JA100 Resistor

Vishay PR01000101008JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695421
Through Hole Resistors 1695421
Vishay PR01000101008JA100 Resistor

Vishay PR01000101008JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4287TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4287TB-ND
Through Hole Resistors BC4287TB-ND
1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4287CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4287CT-ND
Through Hole Resistors BC4287CT-ND
1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 1R, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9516
Res, 1R, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9516
RES, 1R, 5%, 1W, AXIAL, METAL FILM; Resistance:1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 1W, AXIAL, METAL FILM; Resistance:1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835357 6835357P BC4287TB-ND 96Y9516
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1R, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details