20 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
20 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
20 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000102009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102009JR50
Win Source Part Number: 1374606-PR0100010200
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR01
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 20 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
RESISTOR, METAL FILM, 20 OHM, 1W, 5%, FULL REEL; Resistance:20ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 20 OHM, 1 W, 5%; Resistance:20ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-PR01000102009JR500TR-ND | 53-PR01000102009JR500 | 1374606-PR01000102009JR500 | 84R1596 | 54M6089 |
| Product Name | Through Hole Resistors | 20 Ohm 1W 350V Resistor | Resistors - Through Hole Resistors | Resistor, Metal Film, 20 Ohm, 1W, 5%, Full Reel; Resistance Vishay | Metal Film Resistor, 20 Ohm, 1 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leaded | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | 20 ohms | 20 ohms |