Vishay Precision Group Automotive 2W 500V Resistor PR02000201001JR500

Description
1kR 5% 2W Metal Film Resistor, 500V, Axial, AEC-Q200 Product overview: PR02000201001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201001JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 5% 2W Metal Film Resistor, 500V, Axial, AEC-Q200 Product overview: PR02000201001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201001JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2W 500V Resistor - 53-PR02000201001JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2W 500V Resistor
53-PR02000201001JR500
Automotive 2W 500V Resistor 53-PR02000201001JR500
1kR 5% 2W Metal Film Resistor, 500V, Axial, AEC-Q200 Product overview: PR02000201001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201001JR50 0 can be used for catalog matching and distributor lookup.

1kR 5% 2W Metal Film Resistor, 500V, Axial, AEC-Q200 Product overview: PR02000201001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201001JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Circuit Breaker Magnetic (Hydraulic Delay) 5A 240 V AC DC Lever DIN Rail Operating Temperature: -40°C ~ 85°C Temperature Coefficient: ±1200ppm/°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: Circuit Breaker Magnetic (Hydraulic Delay) 5A 240 V AC DC Lever DIN Rail
Operating Temperature: -40°C ~ 85°C
Temperature Coefficient: ±1200ppm/°C

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201001JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201001JR500TR-ND
Through Hole Resistors 56-PR02000201001JR500TR-ND
1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201001JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201001JR500CT-ND
Through Hole Resistors 56-PR02000201001JR500CT-ND
1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121834
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121834
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 1 Kohm, 2 W, 5%; Resistance Vishay - 94C2424 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Kohm, 2 W, 5%; Resistance Vishay
94C2424
Metal Film Resistor, 1 Kohm, 2 W, 5%; Resistance Vishay 94C2424
METAL FILM RESISTOR, 1 KOHM, 2 W, 5%; Resistance:1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 1 KOHM, 2 W, 5%; Resistance:1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Kohm, 2W, 5%, Full Reel; Resistance Vishay - 25R4244 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 2W, 5%, Full Reel; Resistance Vishay
25R4244
Metal Film Resistor, 1Kohm, 2W, 5%, Full Reel; Resistance Vishay 25R4244
METAL FILM RESISTOR, 1KOHM, 2W, 5%, FULL REEL; Resistance:1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 2W, 5%, FULL REEL; Resistance:1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201001JR500 56-PR02000201001JR500TR-ND 70121834 94C2424 25R4244
Product Name Automotive 2W 500V Resistor Connectors,Interconnects Through Hole Resistors Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 1 Kohm, 2 W, 5%; Resistance Vishay Metal Film Resistor, 1Kohm, 2W, 5%, Full Reel; Resistance Vishay
Technology / Construction METAL FILM Wirewound MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 1000 ohms 45000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details