110R 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000101100JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101100JR50
110 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
110 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 110 OHM, 1W, 5%, FULL REEL; Resistance:110ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 110 OHM, 1 W, 5%; Resistance:110ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000101100JR500 | 56-PR01000101100JR500CT-ND | 84R1575 |
| Product Name | 1W 350V Resistor | Through Hole Resistors | Metal Film Resistor, 110 Ohm, 1W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 110 ohms | 110 ohms | 110 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 350 volts | 350 volts | |
| Operating AC Voltage | 350 volts | 350 volts |