Vishay Precision Group Through Hole Resistors PR01000103301JR500

Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000103301JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103301JR500CT-ND
Through Hole Resistors 56-PR01000103301JR500CT-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103301JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103301JR500TR-ND
Through Hole Resistors 56-PR01000103301JR500TR-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - PR01000103301JR500
1089906-PR01000103301JR500
Through Hole Resistors - PR01000103301JR500 1089906-PR01000103301JR500
Manufacturer: Vishay Win Source Part Number: 1089906-PR0100010330 1JR500 Packaging: Reel - TR Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Resistance (Ohms): 3.3k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1089906-PR01000103301JR500
Packaging: Reel - TR
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Resistance (Ohms): 3.3k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1W 350V Resistor - 53-PR01000103301JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000103301JR500
1W 350V Resistor 53-PR01000103301JR500
Metal Film Resistor 3.3kR 5% 1W 350V Axial Product overview: PR01000103301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103301JR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor 3.3kR 5% 1W 350V Axial Product overview: PR01000103301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103301JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 3.3 Kohm, 1 W, 5%, Full Reel; Resistance Vishay - 60K7514 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Kohm, 1 W, 5%, Full Reel; Resistance Vishay
60K7514
Metal Film Resistor, 3.3 Kohm, 1 W, 5%, Full Reel; Resistance Vishay 60K7514
METAL FILM RESISTOR, 3.3 KOHM, 1 W, 5%, FULL REEL; Resistance:3.3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3 KOHM, 1 W, 5%, FULL REEL; Resistance:3.3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 3.3 Kohm, 1 W, 5%; Resistance Vishay - 53M5153 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Kohm, 1 W, 5%; Resistance Vishay
53M5153
Metal Film Resistor, 3.3 Kohm, 1 W, 5%; Resistance Vishay 53M5153
METAL FILM RESISTOR, 3.3 KOHM, 1 W, 5%; Resistance:3.3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3 KOHM, 1 W, 5%; Resistance:3.3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 3.3K OHM 1W 5% AXIAL - 886-PR01000103301JR500 - Utmel Electronic Limited
Hong Kong, China
RES 3.3K OHM 1W 5% AXIAL
886-PR01000103301JR500
RES 3.3K OHM 1W 5% AXIAL 886-PR01000103301JR500
RES 3.3K OHM 1W 5% AXIAL

RES 3.3K OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR01000103301JR500CT-ND 1089906-PR01000103301JR500 53-PR01000103301JR500 60K7514 886-PR01000103301JR500
Product Name Through Hole Resistors Through Hole Resistors - PR01000103301JR500 1W 350V Resistor Metal Film Resistor, 3.3 Kohm, 1 W, 5%, Full Reel; Resistance Vishay RES 3.3K OHM 1W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details