Vishay PR01000102008JA100 Resistor
Vishay PR01000102008JA100 Resistor
Vishay PR01000102008JA100 Resistor
2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
RES, 2OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835436 | 6835436P | 749-PR01000102008JA100CT-ND | 33AK9137 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 2Ohm, 5%, 1W, Axial Rohs Compliant Vishay |
| Technology / Construction | Metal film | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS |
| Resistance Range | 2 ohms | 2 ohms | ||
| Power Rating | 1 watts | 1 watts |