Vishay Precision Group Through Hole Resistors PR01000102209JR500

Description
22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000102209JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102209JR500TR-ND
Through Hole Resistors 56-PR01000102209JR500TR-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102209JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102209JR500CT-ND
Through Hole Resistors 56-PR01000102209JR500CT-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

22 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Ceramic Housed - 70121803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Ceramic Housed
70121803
Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Ceramic Housed 70121803
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 22 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 25R4239 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22 Ohm, 1W, 5%, Full Reel; Resistance Vishay
25R4239
Metal Film Resistor, 22 Ohm, 1W, 5%, Full Reel; Resistance Vishay 25R4239
METAL FILM RESISTOR, 22 OHM, 1W, 5%, FULL REEL; Resistance:22ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22 OHM, 1W, 5%, FULL REEL; Resistance:22ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 22 Ohm, 1 W, 5%; Resistance Vishay - 94C2335 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22 Ohm, 1 W, 5%; Resistance Vishay
94C2335
Metal Film Resistor, 22 Ohm, 1 W, 5%; Resistance Vishay 94C2335
METAL FILM RESISTOR, 22 OHM, 1 W, 5%; Resistance:22ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 22 OHM, 1 W, 5%; Resistance:22ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000102209JR500TR-ND 70121803 25R4239 94C2335
Product Name Through Hole Resistors Resistor;Metal Film;Res 22 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 22 Ohm, 1W, 5%, Full Reel; Resistance Vishay Metal Film Resistor, 22 Ohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers