Win Source Part Number: 1374705-PR0100010100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR01
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1 MOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
1W 1MR 5% Metal Film Resistor - Through Hole, Axial Product overview: PR01000101004JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101004JR50
1 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
1 MOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 1 MOHM, 1 W, 5%, AXIAL LEADED; Resistance:1Mohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 1MOHM, 1W, 5%, FULL REEL; Resistance:1Mohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2513654P | 1374705-PR01000101004JR500 | 53-PR01000101004JR500 | 56-PR01000101004JR500TR-ND | 86C7213 | 25R4233 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 1W Resistor | Through Hole Resistors | Metal Film Resistor, 1 Mohm, 1 W, 5%, Axial Leaded; Resistance Vishay | Metal Film Resistor, 1Mohm, 1W, 5%, Full Reel; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads; Axial Leaded | Axial Leaded | ||
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | 1.00E6 ohms | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | RoHS | |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm |