Vishay Precision Group Through Hole Resistors PR01000104702JA100

Description
47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4735TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4735TB-ND
Through Hole Resistors BC4735TB-ND
47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4735CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4735CT-ND
Through Hole Resistors BC4735CT-ND
47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through-Hole 1 W 47000 ohm Resistor - 53-PR01000104702JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 47000 ohm Resistor
53-PR01000104702JA100
Through-Hole 1 W 47000 ohm Resistor 53-PR01000104702JA100
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 47000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000104702JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 47000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 47000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104702JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 47000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000104702JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 47000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 47000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104702JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325899-PR01000104702JA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325899-PR01000104702JA100
Resistors - Through Hole Resistors 1325899-PR01000104702JA100
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325899-PR0100010470 2JA100 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 47 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4735CT,BC4735TB RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325899-PR01000104702JA100
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 47 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4735CT,BC4735TB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - 6835521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835521P
Through Hole Resistors 6835521P
Vishay PR01000104702JA100 Resistor

Vishay PR01000104702JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695457
Through Hole Resistors 1695457
Vishay PR01000104702JA100 Resistor

Vishay PR01000104702JA100 Resistor

Supplier's Site
Res, 47K, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9530
Res, 47K, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9530
RES, 47K, 5%, 1W, AXIAL, METAL FILM; Resistance:47kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 47K, 5%, 1W, AXIAL, METAL FILM; Resistance:47kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC4735TB-ND 53-PR01000104702JA100 1325899-PR01000104702JA100 6835521P 1695457 96Y9530
Product Name Through Hole Resistors Through-Hole 1 W 47000 ohm Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 47K, 5%, 1W, Axial, Metal Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details