Resistor 390 Ohm 1 W ± 5 % PU=1000 ST, PR01000103900JA100, Vishay Product overview: PR01000103900JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 Ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 1 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103900JA10
Win Source Part Number: 1374845-PR0100010390
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 390 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
390 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
390 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Vishay PR01000103900JA100 Resistor
Vishay PR01000103900JA100 Resistor
Vishay PR01000103900JA100 Resistor
RES, 390R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000103900JA100 | 1374845-PR01000103900JA100 | BC4729TB-ND | 6835492 | 6835492P | 84AH8303 |
| Product Name | 390 Ohm 1 W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 390R, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | Metal film | MetalFilm | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms | 390 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | RoHS | RoHS | |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C |