Vishay Intertechnology, Inc. Through Hole Resistors - PR01000104708JA500 PR01000104708JA500

Description
Manufacturer: Vishay Win Source Part Number: 890150-PR01000104708 JA500 Series: PR01 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4738CT, BC4738TB
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890150-PR01000104708 JA500 Series: PR01 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4738CT, BC4738TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - PR01000104708JA500
890150-PR01000104708JA500
Through Hole Resistors - PR01000104708JA500 890150-PR01000104708JA500
Manufacturer: Vishay Win Source Part Number: 890150-PR01000104708 JA500 Series: PR01 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4738CT, BC4738TB

Manufacturer: Vishay
Win Source Part Number: 890150-PR01000104708JA500
Series: PR01
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4738CT, BC4738TB

Buy Now Datasheet
Through Hole Resistors - BC4738TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4738TB-ND
Through Hole Resistors BC4738TB-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4738CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4738CT-ND
Through Hole Resistors BC4738CT-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through-Hole 1 W 4.7 ohm Resistor - 53-PR01000104708JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 4.7 ohm Resistor
53-PR01000104708JA500
Through-Hole 1 W 4.7 ohm Resistor 53-PR01000104708JA500
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 4.7 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000104708JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 4.7 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 4.7 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104708JA50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 4.7 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000104708JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 4.7 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 4.7 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104708JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4R7, 1W, Axial, Metal Film Rohs Compliant Vishay - 71AH5499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1W, Axial, Metal Film Rohs Compliant Vishay
71AH5499
Res, 4R7, 1W, Axial, Metal Film Rohs Compliant Vishay 71AH5499
RES, 4R7, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4R7, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 890150-PR01000104708JA500 BC4738TB-ND 53-PR01000104708JA500 71AH5499
Product Name Through Hole Resistors - PR01000104708JA500 Through Hole Resistors Through-Hole 1 W 4.7 ohm Resistor Res, 4R7, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 200 C (-67 to 392 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details