Vishay Precision Group Through Hole Resistors PR01000101208JA100

Description
1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101208JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101208JA100TB-ND
Through Hole Resistors 56-PR01000101208JA100TB-ND
1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101208JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101208JA100CT-ND
Through Hole Resistors 56-PR01000101208JA100CT-ND
1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835350
Through Hole Resistors 6835350
Vishay PR01000101208JA100 Resistor

Vishay PR01000101208JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835350P
Through Hole Resistors 6835350P
Vishay PR01000101208JA100 Resistor

Vishay PR01000101208JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695419
Through Hole Resistors 1695419
Vishay PR01000101208JA100 Resistor

Vishay PR01000101208JA100 Resistor

Supplier's Site
Res, 1.2Ohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.2Ohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9132
Res, 1.2Ohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9132
RES, 1.2OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 1.2OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000101208JA100TB-ND 6835350 6835350P 33AK9132
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1.2Ohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details