Res Metal Film 150 Ohm 5% 1W 250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR01000101500JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101500JA10
Vishay PR01000101500JA100 Resistor
Vishay PR01000101500JA100 Resistor
Vishay PR01000101500JA100 Resistor
150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
RES, 150R, 5%, 1W, AXIAL, METAL FILM; Resistance:150ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000101500JA100 | 6835385 | 6835385P | BC4699CT-ND | 96Y9520 |
| Product Name | 150 Ohm 1W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 150R, 5%, 1W, Axial, Metal Film; Resistance Vishay |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 350 volts | 350 volts | |||
| Operating AC Voltage | 350 volts | 350 volts |