Vishay Precision Group Through Hole Resistors PR01000105100JR500

Description
510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000105100JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105100JR500TR-ND
Through Hole Resistors 56-PR01000105100JR500TR-ND
510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105100JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105100JR500CT-ND
Through Hole Resistors 56-PR01000105100JR500CT-ND
510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

510 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
1W 350V Resistor - 53-PR01000105100JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000105100JR500
1W 350V Resistor 53-PR01000105100JR500
510R 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000105100JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000105100JR50 0 can be used for catalog matching and distributor lookup.

510R 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000105100JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000105100JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 8512630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8512630
Through Hole Resistors 8512630
Vishay PR01000105100JR500 Resistor

Vishay PR01000105100JR500 Resistor

Supplier's Site
RESISTOR;METAL FILM;RES 510 OHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED - 70122179 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;METAL FILM;RES 510 OHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED
70122179
RESISTOR;METAL FILM;RES 510 OHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED 70122179
RESISTOR;METAL FILM;RES 510 OHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED

RESISTOR;METAL FILM;RES 510 OHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED

Supplier's Site
Metal Film Resistor, 510 Ohm, 1 W, 5%; Resistance Vishay - 94C2389 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 1 W, 5%; Resistance Vishay
94C2389
Metal Film Resistor, 510 Ohm, 1 W, 5%; Resistance Vishay 94C2389
METAL FILM RESISTOR, 510 OHM, 1 W, 5%; Resistance:510ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 510 OHM, 1 W, 5%; Resistance:510ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 510 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1629 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 510 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1629
Metal Film Resistor, 510 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1629
METAL FILM RESISTOR, 510 OHM, 1W, 5%, FULL REEL; Resistance:510ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 510 OHM, 1W, 5%, FULL REEL; Resistance:510ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR01000105100JR500TR-ND 53-PR01000105100JR500 8512630 70122179 94C2389
Product Name Through Hole Resistors 1W 350V Resistor Through Hole Resistors RESISTOR;METAL FILM;RES 510 OHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED Metal Film Resistor, 510 Ohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; 0207 Axial Leads Axial Leaded
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details