Vishay Intertechnology, Inc. 0.22 Ohm 5W Resistor PR01000102207JA100

Description
Res Metal Film 0.22 Ohm 5% 3/5W 250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR01000102207JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102207JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 0.22 Ohm 5% 3/5W 250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR01000102207JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102207JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.22 Ohm 5W Resistor - 53-PR01000102207JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 Ohm 5W Resistor
53-PR01000102207JA100
0.22 Ohm 5W Resistor 53-PR01000102207JA100
Res Metal Film 0.22 Ohm 5% 3/5W 250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR01000102207JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102207JA10 0 can be used for catalog matching and distributor lookup.

Res Metal Film 0.22 Ohm 5% 3/5W 250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR01000102207JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102207JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4715CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4715CT-ND
Through Hole Resistors BC4715CT-ND
220 mOhms ±5% 0.6W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

220 mOhms ±5% 0.6W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4715TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4715TB-ND
Through Hole Resistors BC4715TB-ND
220 mOhms ±5% 0.6W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

220 mOhms ±5% 0.6W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 0.22R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.22R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8296
Res, 0.22R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8296
RES, 0.22R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 0.22R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR01000102207JA100 BC4715CT-ND 84AH8296
Product Name 0.22 Ohm 5W Resistor Through Hole Resistors Res, 0.22R, 1W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details