Vishay Precision Group Through-Hole 1W 350V Resistor PR01000101002JA100

Description
1W 10kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101002JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101002JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 10kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101002JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101002JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W 350V Resistor - 53-PR01000101002JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 350V Resistor
53-PR01000101002JA100
Through-Hole 1W 350V Resistor 53-PR01000101002JA100
1W 10kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101002JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101002JA10 0 can be used for catalog matching and distributor lookup.

1W 10kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101002JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101002JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4686CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4686CT-ND
Through Hole Resistors BC4686CT-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4686TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4686TB-ND
Through Hole Resistors BC4686TB-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
972121-PR01000101002JA100
Resistors - Through Hole Resistors 972121-PR01000101002JA100
Win Source Part Number: 972121-PR01000101002 JA100 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4686TB,BC4686CT

Win Source Part Number: 972121-PR01000101002JA100
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4686TB,BC4686CT

Buy Now Datasheet
Through Hole Resistors - 6835408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835408
Through Hole Resistors 6835408
Vishay PR01000101002JA100 Resistor

Vishay PR01000101002JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835408P
Through Hole Resistors 6835408P
Vishay PR01000101002JA100 Resistor

Vishay PR01000101002JA100 Resistor

Supplier's Site
Res, 10K, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9514
Res, 10K, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9514
RES, 10K, 5%, 1W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 10K, 5%, 1W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000101002JA100 BC4686CT-ND 972121-PR01000101002JA100 6835408 6835408P 96Y9514
Product Name Through-Hole 1W 350V Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10K, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm Metal film MetalFilm
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details