Vishay Intertechnology, Inc. Through Hole Resistors PR01000101000JA500

Description
100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4683TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4683TB-ND
Through Hole Resistors BC4683TB-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4683CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4683CT-ND
Through Hole Resistors BC4683CT-ND
100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

100 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 100 Ohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK3551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK3551
Res, 100 Ohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK3551
RES, 100 OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 100 OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4683TB-ND 33AK3551
Product Name Through Hole Resistors Res, 100 Ohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers