Vishay Precision Group Through Hole Resistors PR01000102001JR500

Description
2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000102001JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102001JR500CT-ND
Through Hole Resistors 56-PR01000102001JR500CT-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102001JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102001JR500TR-ND
Through Hole Resistors 56-PR01000102001JR500TR-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2 Kohm, 1 W, 5%; Resistance Vishay - 94C2322 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Kohm, 1 W, 5%; Resistance Vishay
94C2322
Metal Film Resistor, 2 Kohm, 1 W, 5%; Resistance Vishay 94C2322
METAL FILM RESISTOR, 2 KOHM, 1 W, 5%; Resistance:2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 2 KOHM, 1 W, 5%; Resistance:2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay - 25R4237 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay
25R4237
Metal Film Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay 25R4237
METAL FILM RESISTOR, 2KOHM, 1W, 5%, FULL REEL; Resistance:2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 1W, 5%, FULL REEL; Resistance:2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000102001JR500CT-ND 94C2322 25R4237
Product Name Through Hole Resistors Metal Film Resistor, 2 Kohm, 1 W, 5%; Resistance Vishay Metal Film Resistor, 2Kohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details