Vishay Precision Group Through Hole Resistors PR01000104709JA500

Description
RES 47 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 47 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000104709JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104709JA500TB-ND
Through Hole Resistors 56-PR01000104709JA500TB-ND
RES 47 OHM 5% 1W AXIAL

RES 47 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104709JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104709JA500CT-ND
Through Hole Resistors 56-PR01000104709JA500CT-ND
RES 47 OHM 5% 1W AXIAL

RES 47 OHM 5% 1W AXIAL

Buy Now Datasheet
Res, 47R, 1W, Axial, Metal Film Rohs Compliant Vishay - 71AH5500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1W, Axial, Metal Film Rohs Compliant Vishay
71AH5500
Res, 47R, 1W, Axial, Metal Film Rohs Compliant Vishay 71AH5500
RES, 47R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 47R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-PR01000104709JA500TB-ND 71AH5500
Product Name Through Hole Resistors Res, 47R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers