RES 1.6 OHM 1W 5% AXIAL Product overview: PR01000101608JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101608JR50
1.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
1.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
RESISTOR, METAL FILM, 1.6 OHM, 1 W, 5%, FULL REEL; Resistance:1.6ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000101608JR500 | 56-PR01000101608JR500CT-ND | 53M5123 |
| Product Name | 1.6 OHM 1W Resistor | Through Hole Resistors | Resistor, Metal Film, 1.6 Ohm, 1 W, 5%, Full Reel; Resistance Vishay |
| Resistance Range | 1.6 ohms | 1.6 ohms | 1.6 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 350 volts | 350 volts | |
| Operating AC Voltage | 350 volts | 350 volts | |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS |