Vishay Precision Group 36 Ohm 1W 350V Resistor PR01000103609JR500

Description
36 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103609JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103609JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103609JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103609JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36 Ohm 1W 350V Resistor - 53-PR01000103609JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36 Ohm 1W 350V Resistor
53-PR01000103609JR500
36 Ohm 1W 350V Resistor 53-PR01000103609JR500
36 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103609JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103609JR50 0 can be used for catalog matching and distributor lookup.

36 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103609JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103609JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR01000103609JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103609JR500TR-ND
Through Hole Resistors 56-PR01000103609JR500TR-ND
36 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

36 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103609JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103609JR500CT-ND
Through Hole Resistors 56-PR01000103609JR500CT-ND
36 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

36 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 36 Ohm, 1 W, 5%; Resistance Vishay - 53M5163 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 36 Ohm, 1 W, 5%; Resistance Vishay
53M5163
Metal Film Resistor, 36 Ohm, 1 W, 5%; Resistance Vishay 53M5163
METAL FILM RESISTOR, 36 OHM, 1 W, 5%; Resistance:36ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 36 OHM, 1 W, 5%; Resistance:36ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR01000103609JR500 56-PR01000103609JR500TR-ND 53M5163
Product Name 36 Ohm 1W 350V Resistor Through Hole Resistors Metal Film Resistor, 36 Ohm, 1 W, 5%; Resistance Vishay
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers