Vishay PR01000106201JA100 Resistor
Vishay PR01000106201JA100 Resistor
Vishay PR01000106201JA100 Resistor
6.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
6.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
RES, 6.2KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835562 | 6835562P | 749-2113-1-ND | 33AK9150 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 6.2Kohm, 5%, 1W, Axial Rohs Compliant Vishay |
| Technology / Construction | Metal film | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS |
| Resistance Range | 6200 ohms | |||
| Power Rating | 1 watts | 1 watts |