56 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
56 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 56KOHM, 1W, 5%, FULL REEL; Resistance:56kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 56 KOHM, 1 W, 5%; Resistance:56kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2513763 | 56-PR01000105602JR500TR-ND | 84R1637 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 56Kohm, 1W, 5%, Full Reel; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 56000 ohms | 56000 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS |
| Configuration | Single Resistor | Single Resistor |