Vishay Precision Group Through-Hole 1 W 120 ohm Resistor PR01000101200JA100

Description
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 120 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000101200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 120 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 120 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101200JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 120 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000101200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 120 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 120 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101200JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1 W 120 ohm Resistor - 53-PR01000101200JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 120 ohm Resistor
53-PR01000101200JA100
Through-Hole 1 W 120 ohm Resistor 53-PR01000101200JA100
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 120 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000101200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 120 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 120 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101200JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 120 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000101200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 120 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 120 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101200JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR01000101200JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101200JA100TB-ND
Through Hole Resistors 56-PR01000101200JA100TB-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101200JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101200JA100CT-ND
Through Hole Resistors 56-PR01000101200JA100CT-ND
120 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1041921-PR01000101200JA100
Resistors - Through Hole Resistors 1041921-PR01000101200JA100
Win Source Part Number: 1041921-PR0100010120 0JA100 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): 1624246-4; RSMF1JT120R; PR02000201200JA100; RSMF2JT120R; RSMF1JT110R; PR02000201300JA100; PR02000201100JA100; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4692TB-ND,56-PR010 00101200JA100TB,BC46 92CT,BC4692TB

Win Source Part Number: 1041921-PR01000101200JA100
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): 1624246-4; RSMF1JT120R; PR02000201200JA100; RSMF2JT120R; RSMF1JT110R; PR02000201300JA100; PR02000201100JA100;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4692TB-ND,56-PR01000101200JA100TB,BC4692CT,BC4692TB

Buy Now Datasheet
Through Hole Resistors - 6835376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835376
Through Hole Resistors 6835376
Vishay PR01000101200JA100 Resistor

Vishay PR01000101200JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835376P
Through Hole Resistors 6835376P
Vishay PR01000101200JA100 Resistor

Vishay PR01000101200JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695424
Through Hole Resistors 1695424
Vishay PR01000101200JA100 Resistor

Vishay PR01000101200JA100 Resistor

Supplier's Site
Res, 120R, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9518
Res, 120R, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9518
RES, 120R, 5%, 1W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 120R, 5%, 1W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000101200JA100 56-PR01000101200JA100TB-ND 1041921-PR01000101200JA100 6835376 6835376P 96Y9518
Product Name Through-Hole 1 W 120 ohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 120R, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm Metal film MetalFilm
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details