Vishay Precision Group Through-Hole 1W 350V Resistor PR01000101003JA100

Description
1W 100kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101003JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 100kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101003JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1W 350V Resistor - 53-PR01000101003JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 350V Resistor
53-PR01000101003JA100
Through-Hole 1W 350V Resistor 53-PR01000101003JA100
1W 100kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101003JA10 0 can be used for catalog matching and distributor lookup.

1W 100kR 5% Metal Film Resistor, 350V, Through Hole, Axial Product overview: PR01000101003JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101003JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835417
Through Hole Resistors 6835417
Vishay PR01000101003JA100 Resistor

Vishay PR01000101003JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835417P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835417P
Through Hole Resistors 6835417P
Vishay PR01000101003JA100 Resistor

Vishay PR01000101003JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4687TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4687TB-ND
Through Hole Resistors BC4687TB-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4687CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4687CT-ND
Through Hole Resistors BC4687CT-ND
100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

100 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 100K, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9515
Res, 100K, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9515
RES, 100K, 5%, 1W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

RES, 100K, 5%, 1W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000101003JA100 6835417 6835417P BC4687TB-ND 96Y9515
Product Name Through-Hole 1W 350V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 100K, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details