The Metal Film Resistor from Vishay, with a resistance value of 470 kΩ, is designed for general-purpose power applications. It has a power rating of 1W and a tolerance of ±5%. The resistor features a metal alloy film deposited on a ceramic body, providing stability and reliability in various conditions. It is rated for a maximum operating voltage of 350V and has a temperature coefficient of ±250 ppm/K. The resistor is coated with a non-flammable lacquer for electrical, mechanical, and climatic protection, although it is not resistant to aggressive fluxes and cleaning solvents. This component is suitable for automotive electronics and lighting ballast applications, making it a versatile choice for engineers seeking reliable resistive components.
470 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
470 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 470KOHM, 1W, 5%; Resistance:470kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2513749 | 56-PR01000104703JR500TR-ND | 12M7034 | 70121820 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 470Kohm, 1W, 5%; Resistance Vishay | Resistor;Metal Film;Res 470 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | |
| Configuration | Single Resistor | Single Resistor |