Vishay Precision Group Through Hole Resistors PR01000101108JR500

Description
1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101108JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101108JR500TR-ND
Through Hole Resistors 56-PR01000101108JR500TR-ND
1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101108JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101108JR500CT-ND
Through Hole Resistors 56-PR01000101108JR500CT-ND
1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
1.1 OHM 1W Resistor - 53-PR01000101108JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1 OHM 1W Resistor
53-PR01000101108JR500
1.1 OHM 1W Resistor 53-PR01000101108JR500
RES 1.1 OHM 1W 5% AXIAL Product overview: PR01000101108JR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101108JR50 0 can be used for catalog matching and distributor lookup.

RES 1.1 OHM 1W 5% AXIAL Product overview: PR01000101108JR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.1 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101108JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.1 Ohm, 1 W, 5%; Resistance Vishay - 53M5121 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1 Ohm, 1 W, 5%; Resistance Vishay
53M5121
Metal Film Resistor, 1.1 Ohm, 1 W, 5%; Resistance Vishay 53M5121
METAL FILM RESISTOR, 1.1 OHM, 1 W, 5%; Resistance:1.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1 OHM, 1 W, 5%; Resistance:1.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.1 Ohm, 1 W, 5%, Full Reel; Resistance Vishay - 28X2489 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.1 Ohm, 1 W, 5%, Full Reel; Resistance Vishay
28X2489
Metal Film Resistor, 1.1 Ohm, 1 W, 5%, Full Reel; Resistance Vishay 28X2489
METAL FILM RESISTOR, 1.1 OHM, 1 W, 5%, FULL REEL; Resistance:1.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.1 OHM, 1 W, 5%, FULL REEL; Resistance:1.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 1.1 OHM 1W 5% AXIAL - 886-PR01000101108JR500 - Utmel Electronic Limited
Hong Kong, China
RES 1.1 OHM 1W 5% AXIAL
886-PR01000101108JR500
RES 1.1 OHM 1W 5% AXIAL 886-PR01000101108JR500
RES 1.1 OHM 1W 5% AXIAL

RES 1.1 OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000101108JR500TR-ND 53-PR01000101108JR500 53M5121 886-PR01000101108JR500
Product Name Through Hole Resistors 1.1 OHM 1W Resistor Metal Film Resistor, 1.1 Ohm, 1 W, 5%; Resistance Vishay RES 1.1 OHM 1W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 1.1 ohms 1.1 ohms 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details