240 Ohms ±5% 3.2W Through Hole Resistor Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | PPN320JT-73-240R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Resistance Range | 240 ohms |