Vishay PR01000101503JA100 Resistor
Vishay PR01000101503JA100 Resistor
150 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
150 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
RES, 150K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835420 | 6835420P | BC4702TB-ND | 84AH8288 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 150K, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS |
| Resistance Range | 150000 ohms | |||
| Power Rating | 1 watts | 1 watts |