Vishay Precision Group Resistors - Through Hole Resistors PR01000101509JR500

Description
Win Source Part Number: 1141443-PR0100010150 9JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 5073NW15R00JAFX,BC15 W-1TR,PPC15W-1CT,230 6 197 23159,BC15W-1CTINACT IVE,BC15W-1CT-ND,230 619723159,5073NW15R0 0J12AFX,BC15W-1TR-ND ,PPC15W-1TR-NDR,BC15 W-1CT,BC15W-1TRINACT IVE,PPC15W-1TR,5073N W15R00J12AFXBC,PPC15 W-1CT-NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1141443-PR0100010150 9JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 5073NW15R00JAFX,BC15 W-1TR,PPC15W-1CT,230 6 197 23159,BC15W-1CTINACT IVE,BC15W-1CT-ND,230 619723159,5073NW15R0 0J12AFX,BC15W-1TR-ND ,PPC15W-1TR-NDR,BC15 W-1CT,BC15W-1TRINACT IVE,PPC15W-1TR,5073N W15R00J12AFXBC,PPC15 W-1CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1141443-PR01000101509JR500
Resistors - Through Hole Resistors 1141443-PR01000101509JR500
Win Source Part Number: 1141443-PR0100010150 9JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 5073NW15R00JAFX,BC15 W-1TR,PPC15W-1CT,230 6 197 23159,BC15W-1CTINACT IVE,BC15W-1CT-ND,230 619723159,5073NW15R0 0J12AFX,BC15W-1TR-ND ,PPC15W-1TR-NDR,BC15 W-1CT,BC15W-1TRINACT IVE,PPC15W-1TR,5073N W15R00J12AFXBC,PPC15 W-1CT-NDR

Win Source Part Number: 1141443-PR01000101509JR500
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 5073NW15R00JAFX,BC15W-1TR,PPC15W-1CT,2306 197 23159,BC15W-1CTINACTIVE,BC15W-1CT-ND,230619723159,5073NW15R00J12AFX,BC15W-1TR-ND,PPC15W-1TR-NDR,BC15W-1CT,BC15W-1TRINACTIVE,PPC15W-1TR,5073NW15R00J12AFXBC,PPC15W-1CT-NDR

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101509JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101509JR500CT-ND
Through Hole Resistors 56-PR01000101509JR500CT-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101509JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101509JR500TR-ND
Through Hole Resistors 56-PR01000101509JR500TR-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through-Hole 1W 350V Resistor - 53-PR01000101509JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 350V Resistor
53-PR01000101509JR500
Through-Hole 1W 350V Resistor 53-PR01000101509JR500
1W 15R 5% Metal Film Resistor, 350V, Axial, Through Hole Product overview: PR01000101509JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101509JR50 0 can be used for catalog matching and distributor lookup.

1W 15R 5% Metal Film Resistor, 350V, Axial, Through Hole Product overview: PR01000101509JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101509JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 15 Ohm, 1 W, 5%; Resistance Vishay - 53M5136 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 1 W, 5%; Resistance Vishay
53M5136
Metal Film Resistor, 15 Ohm, 1 W, 5%; Resistance Vishay 53M5136
METAL FILM RESISTOR, 15 OHM, 1 W, 5%; Resistance:15ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 15 OHM, 1 W, 5%; Resistance:15ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 15 Ohm, 1W, 5%; No. Of Pins Vishay - 84R1586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Ohm, 1W, 5%; No. Of Pins Vishay
84R1586
Resistor, Metal Film, 15 Ohm, 1W, 5%; No. Of Pins Vishay 84R1586
RESISTOR, METAL FILM, 15 OHM, 1W, 5%; No. of Pins:2; Power Rating:1W; Resistance:15ohm; Resistance Tolerance:± 5%; Resistor Element Material:Metal Film; Series:PR01; Temperature Coefficient:± 250ppm/K; Voltage Rating:350V RoHS Compliant: Yes

RESISTOR, METAL FILM, 15 OHM, 1W, 5%; No. of Pins:2; Power Rating:1W; Resistance:15ohm; Resistance Tolerance:± 5%; Resistor Element Material:Metal Film; Series:PR01; Temperature Coefficient:± 250ppm/K; Voltage Rating:350V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1141443-PR01000101509JR500 56-PR01000101509JR500CT-ND 53-PR01000101509JR500 53M5136 84R1586
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 1W 350V Resistor Metal Film Resistor, 15 Ohm, 1 W, 5%; Resistance Vishay Resistor, Metal Film, 15 Ohm, 1W, 5%; No. Of Pins Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details