Vishay Precision Group Through Hole Resistors PR01000103302JR500

Description
33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000103302JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103302JR500TR-ND
Through Hole Resistors 56-PR01000103302JR500TR-ND
33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103302JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103302JR500CT-ND
Through Hole Resistors 56-PR01000103302JR500CT-ND
33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

33 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 33Kohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 33Kohm, 1W, 5%, Full Reel; Resistance Vishay
84R1617
Resistor, Metal Film, 33Kohm, 1W, 5%, Full Reel; Resistance Vishay 84R1617
RESISTOR, METAL FILM, 33KOHM, 1W, 5%, FULL REEL; Resistance:33kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 33KOHM, 1W, 5%, FULL REEL; Resistance:33kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 33 Kohm, 1 W, 5%; Resistance Vishay - 53M5160 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Kohm, 1 W, 5%; Resistance Vishay
53M5160
Metal Film Resistor, 33 Kohm, 1 W, 5%; Resistance Vishay 53M5160
METAL FILM RESISTOR, 33 KOHM, 1 W, 5%; Resistance:33kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33 KOHM, 1 W, 5%; Resistance:33kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-PR01000103302JR500TR-ND 84R1617
Product Name Through Hole Resistors Resistor, Metal Film, 33Kohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers