RES 0.56 OHM 5% 0.6W AXIAL
RES 0.56 OHM 5% 0.6W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-PR01000105607JA100TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 0.5600 ohms |