Vishay Precision Group Through Hole Resistors PR01000101509JA100

Description
15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4704CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4704CT-ND
Through Hole Resistors BC4704CT-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4704TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4704TB-ND
Through Hole Resistors BC4704TB-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835360
Through Hole Resistors 6835360
Vishay PR01000101509JA100 Resistor

Vishay PR01000101509JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835360P
Through Hole Resistors 6835360P
Vishay PR01000101509JA100 Resistor

Vishay PR01000101509JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695422
Through Hole Resistors 1695422
Vishay PR01000101509JA100 Resistor

Vishay PR01000101509JA100 Resistor

Supplier's Site
Res, 15R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8290
Res, 15R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8290
RES, 15R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4704CT-ND 6835360 6835360P 84AH8290
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 15R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers