Vishay Precision Group Through Hole Resistors PR01000108200JA100

Description
Vishay PR01000108200JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000108200JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835590
Through Hole Resistors 6835590
Vishay PR01000108200JA100 Resistor

Vishay PR01000108200JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4751CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4751CT-ND
Through Hole Resistors BC4751CT-ND
820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4751TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4751TB-ND
Through Hole Resistors BC4751TB-ND
820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 820R, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9534
Res, 820R, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9534
RES, 820R, 5%, 1W, AXIAL, METAL FILM; Resistance:820ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 820R, 5%, 1W, AXIAL, METAL FILM; Resistance:820ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6835590 BC4751CT-ND 96Y9534
Product Name Through Hole Resistors Through Hole Resistors Res, 820R, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details