Vishay Precision Group Automotive 1W Resistor PR01000101201JA100

Description
Res Metal Film 1.2K Ohm 5% 1W ±250ppm/C Conformal Coated AXL Automotive Ammo Pack Product overview: PR01000101201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101201JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1.2K Ohm 5% 1W ±250ppm/C Conformal Coated AXL Automotive Ammo Pack Product overview: PR01000101201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101201JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1W Resistor - 53-PR01000101201JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1W Resistor
53-PR01000101201JA100
Automotive 1W Resistor 53-PR01000101201JA100
Res Metal Film 1.2K Ohm 5% 1W ±250ppm/C Conformal Coated AXL Automotive Ammo Pack Product overview: PR01000101201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101201JA10 0 can be used for catalog matching and distributor lookup.

Res Metal Film 1.2K Ohm 5% 1W ±250ppm/C Conformal Coated AXL Automotive Ammo Pack Product overview: PR01000101201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101201JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835391
Through Hole Resistors 6835391
Vishay PR01000101201JA100 Resistor

Vishay PR01000101201JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835391P
Through Hole Resistors 6835391P
Vishay PR01000101201JA100 Resistor

Vishay PR01000101201JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695428
Through Hole Resistors 1695428
Vishay PR01000101201JA100 Resistor

Vishay PR01000101201JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4694CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4694CT-ND
Through Hole Resistors BC4694CT-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4694TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4694TB-ND
Through Hole Resistors BC4694TB-ND
1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 1K2, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9519
Res, 1K2, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9519
RES, 1K2, 5%, 1W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 1K2, 5%, 1W, AXIAL, METAL FILM; Resistance:1.2kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000101201JA100 6835391 6835391P BC4694CT-ND 96Y9519
Product Name Automotive 1W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1K2, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers