6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
6.8R 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000106808JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000106808JR50
METAL FILM RESISTOR, 6.8 OHM, 1 W, 5%; Resistance:6.8ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 6.8 OHM, 1W, 5%, FULL REEL; Resistance:6.8ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-PR01000106808JR500CT-ND | 53-PR01000106808JR500 | 94C2397 |
| Product Name | Through Hole Resistors | 1W 350V Resistor | Metal Film Resistor, 6.8 Ohm, 1 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms |