Vishay Precision Group Through Hole Resistors PR01000104709JR500

Description
47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000104709JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104709JR500TR-ND
Through Hole Resistors 56-PR01000104709JR500TR-ND
47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104709JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104709JR500CT-ND
Through Hole Resistors 56-PR01000104709JR500CT-ND
47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

47 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
47 Ohm 1W 350V Resistor - 53-PR01000104709JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 1W 350V Resistor
53-PR01000104709JR500
47 Ohm 1W 350V Resistor 53-PR01000104709JR500
47 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000104709JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104709JR50 0 can be used for catalog matching and distributor lookup.

47 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000104709JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104709JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513755
Through Hole Resistors 2513755
Vishay PR01000104709JR500

Vishay PR01000104709JR500

Supplier's Site
Through Hole Resistors - 2513755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513755P
Through Hole Resistors 2513755P
Vishay PR01000104709JR500

Vishay PR01000104709JR500

Supplier's Site
Through Hole Resistors - 2513754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513754
Through Hole Resistors 2513754
Vishay PR01000104709JR500

Vishay PR01000104709JR500

Supplier's Site
Metal Film Resistor, 47 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1628 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1628
Metal Film Resistor, 47 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1628
METAL FILM RESISTOR, 47 OHM, 1W, 5%, FULL REEL; Resistance:47ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 1W, 5%, FULL REEL; Resistance:47ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47 Ohm, 1 W, 5%; Resistance Vishay - 94C2379 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 1 W, 5%; Resistance Vishay
94C2379
Metal Film Resistor, 47 Ohm, 1 W, 5%; Resistance Vishay 94C2379
METAL FILM RESISTOR, 47 OHM, 1 W, 5%; Resistance:47ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 1 W, 5%; Resistance:47ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
RES 47 OHM 1W 5% AXIAL - 886-PR01000104709JR500 - Utmel Electronic Limited
Hong Kong, China
RES 47 OHM 1W 5% AXIAL
886-PR01000104709JR500
RES 47 OHM 1W 5% AXIAL 886-PR01000104709JR500
RES 47 OHM 1W 5% AXIAL

RES 47 OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR01000104709JR500TR-ND 53-PR01000104709JR500 2513755 84R1628 94C2379 886-PR01000104709JR500
Product Name Through Hole Resistors 47 Ohm 1W 350V Resistor Through Hole Resistors Metal Film Resistor, 47 Ohm, 1W, 5%, Full Reel; Resistance Vishay Metal Film Resistor, 47 Ohm, 1 W, 5%; Resistance Vishay RES 47 OHM 1W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details