The Vishay 680Ω, 5%, 1W axial metal film resistor is designed for general-purpose power applications, including automotive electronics and lighting ballast. It features a resistance tolerance of ±5% and a maximum operating voltage of 350V. The resistor is constructed with a metal alloy film on a ceramic body, providing reliable performance and stability. It has a rated power dissipation of 1W and a temperature coefficient of ±250 ppm/K. The encapsulation is resistant to cleaning solvents in accordance with IEC 60068-2-45, although the lacquer coating is not resistant to aggressive fluxes. This resistor is suitable for applications requiring a compact size with high power handling capabilities.
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 680 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000106800JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 680 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 680 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000106800JA10
Vishay PR01000106800JA100 Resistor
Vishay PR01000106800JA100 Resistor
Vishay PR01000106800JA100 Resistor
680 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
680 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
RES, 680R, 5%, 1W, AXIAL, METAL FILM; Resistance:680ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000106800JA100 | 6835568 | 6835568P | BC4745CT-ND | 96Y9533 |
| Product Name | Through-Hole 1 W 680 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 680R, 5%, 1W, Axial, Metal Film; Resistance Vishay |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 350 volts | 350 volts | |||
| Operating AC Voltage | 350 volts | 350 volts |