Yageo USA Through Hole Resistors PPN320JT-73-0R47

Description
470 mOhms ±5% 3.2W Through Hole Resistor Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 3.2W Through Hole Resistor Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPN320JT-73-0R47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPN320JT-73-0R47-ND
Through Hole Resistors PPN320JT-73-0R47-ND
470 mOhms ±5% 3.2W Through Hole Resistor Wirewound

470 mOhms ±5% 3.2W Through Hole Resistor Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PPN320JT-73-0R47-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers