Vishay Precision Group Through Hole Resistors PR01000101802JA100

Description
18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101802JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101802JA100TB-ND
Through Hole Resistors 56-PR01000101802JA100TB-ND
18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101802JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101802JA100CT-ND
Through Hole Resistors 56-PR01000101802JA100CT-ND
18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

18 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835414
Through Hole Resistors 6835414
Vishay PR01000101802JA100 Resistor

Vishay PR01000101802JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835414P
Through Hole Resistors 6835414P
Vishay PR01000101802JA100 Resistor

Vishay PR01000101802JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695433
Through Hole Resistors 1695433
Vishay PR01000101802JA100 Resistor

Vishay PR01000101802JA100 Resistor

Supplier's Site
Res, 18Kohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18Kohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9135
Res, 18Kohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9135
RES, 18KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 18KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000101802JA100TB-ND 6835414 6835414P 33AK9135
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 18Kohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details