180 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
180 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
RES 180 OHM 1W 5% AXIAL
METAL FILM RESISTOR, 180 OHM, 1 W, 5%; Resistance:180ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, METAL FILM, 180 OHM, 1W, 5%, FULL REEL; Resistance:180ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-PR01000101800JR500CT-ND | 886-PR01000101800JR500 | 94C2321 |
| Product Name | Through Hole Resistors | RES 180 OHM 1W 5% AXIAL | Metal Film Resistor, 180 Ohm, 1 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads; THROUGH HOLE MOUNT | Axial Leaded |
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |