Vishay Precision Group 1W 350V Resistor PR01000103001JR500

Description
3kR 5% 1W Metal Film Resistor, Axial, 350V Product overview: PR01000103001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103001JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kR 5% 1W Metal Film Resistor, Axial, 350V Product overview: PR01000103001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103001JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 350V Resistor - 53-PR01000103001JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000103001JR500
1W 350V Resistor 53-PR01000103001JR500
3kR 5% 1W Metal Film Resistor, Axial, 350V Product overview: PR01000103001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103001JR50 0 can be used for catalog matching and distributor lookup.

3kR 5% 1W Metal Film Resistor, Axial, 350V Product overview: PR01000103001JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103001JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR01000103001JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103001JR500TR-ND
Through Hole Resistors 56-PR01000103001JR500TR-ND
3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103001JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103001JR500CT-ND
Through Hole Resistors 56-PR01000103001JR500CT-ND
3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3 Kohm, 1 W, 5%; Resistance Vishay - 94C2346 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3 Kohm, 1 W, 5%; Resistance Vishay
94C2346
Metal Film Resistor, 3 Kohm, 1 W, 5%; Resistance Vishay 94C2346
METAL FILM RESISTOR, 3 KOHM, 1 W, 5%; Resistance:3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 3 KOHM, 1 W, 5%; Resistance:3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Vishay - 84R1612 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Vishay
84R1612
Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Vishay 84R1612
METAL FILM RESISTOR, 3KOHM, 1W, 5%; Resistance:3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 3KOHM, 1W, 5%; Resistance:3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed - 70121811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
70121811
Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed 70121811
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000103001JR500 56-PR01000103001JR500TR-ND 94C2346 84R1612 70121811
Product Name 1W 350V Resistor Through Hole Resistors Metal Film Resistor, 3 Kohm, 1 W, 5%; Resistance Vishay Metal Film Resistor, 3Kohm, 1W, 5%; Resistance Vishay Resistor;Metal Film;Res 3 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details