Vishay Precision Group Resistors - Through Hole Resistors PR01000101500JR500

Description
Win Source Part Number: 1315516-PR0100010150 0JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1315516-PR0100010150 0JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315516-PR01000101500JR500
Resistors - Through Hole Resistors 1315516-PR01000101500JR500
Win Source Part Number: 1315516-PR0100010150 0JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 150 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1315516-PR01000101500JR500
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
1W 350V Resistor - 53-PR01000101500JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000101500JR500
1W 350V Resistor 53-PR01000101500JR500
1W 150R 5% Metal Film Resistor, Axial, 350V Product overview: PR01000101500JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101500JR50 0 can be used for catalog matching and distributor lookup.

1W 150R 5% Metal Film Resistor, Axial, 350V Product overview: PR01000101500JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101500JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513668
Through Hole Resistors 2513668
Vishay PR01000101500JR500

Vishay PR01000101500JR500

Supplier's Site
Through Hole Resistors - 2513669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513669
Through Hole Resistors 2513669
Vishay PR01000101500JR500

Vishay PR01000101500JR500

Supplier's Site
Through Hole Resistors - 2513669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513669P
Through Hole Resistors 2513669P
Vishay PR01000101500JR500

Vishay PR01000101500JR500

Supplier's Site
Through Hole Resistors - 56-PR01000101500JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101500JR500TR-ND
Through Hole Resistors 56-PR01000101500JR500TR-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101500JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101500JR500CT-ND
Through Hole Resistors 56-PR01000101500JR500CT-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

150 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 150 Ohm, 1 W, 5%; Resistance Vishay - 94C2313 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 1 W, 5%; Resistance Vishay
94C2313
Metal Film Resistor, 150 Ohm, 1 W, 5%; Resistance Vishay 94C2313
METAL FILM RESISTOR, 150 OHM, 1 W, 5%; Resistance:150ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 1 W, 5%; Resistance:150ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 150 Ohm, 1 W, 5%; Resistance Vishay - 50R9861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150 Ohm, 1 W, 5%; Resistance Vishay
50R9861
Resistor, Metal Film, 150 Ohm, 1 W, 5%; Resistance Vishay 50R9861
RESISTOR, METAL FILM, 150 OHM, 1 W, 5%; Resistance:150ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 150 OHM, 1 W, 5%; Resistance:150ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1315516-PR01000101500JR500 53-PR01000101500JR500 2513668 56-PR01000101500JR500TR-ND 94C2313
Product Name Resistors - Through Hole Resistors 1W 350V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 150 Ohm, 1 W, 5%; Resistance Vishay
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details